Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.50
|
2,468
in stock
|
Buy Now | |
Newark Electronics
from US$6.58
|
2,468
in stock
|
Buy Now | |
Rapid Electronics
from US$7.72
|
2,468
in stock
|
Buy Now | |
Chip One Stop
from US$3.42
|
2,468
in stock
|
Buy Now | |
Avnet America
from US$4.91
|
-
|
Buy Now | |
RS Americas
from US$5.35
|
-
|
Buy Now | |
TE Store
from US$8.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 10 |
Contact Termination Area Plating Material | Tin, Tin-Lead |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 10.16mm, .4in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | .425in, 10.8mm |
Length | 39.62mm, 1.56in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Right Angle Bending Side | Front |
Housing Material | Polyester - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 10P Hdr 30 Au |Amp Te Connectivity 4-641210-0 | Newark Electronics |
Headers&Wire Housings 10P HDR 30 AU | Rapid Electronics |
TE Connectivity 10P MTA156 HDR FLRA FB 30AU LF Board Con | Distrelec |
Conn Wire to Board HDR 10 POS 3.96mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1423 | TE Connectivity 4-641210-0 | RS Americas |
Special Order: 10P MTA156 HDR FLRA FB 30AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 4-641210-0 | Internal Number: 4-641210-0 | 3.96 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-641210-0?
Additional datasheets, footprints and schematics for 4-641210-0 are listed on our Part Details page. You can also find images and similar parts to 4-641210-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-641210-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641210-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-641210-0 fall under?
The 4-641210-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-641210-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641210-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-641210-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-641210-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-641210-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-641210-0 often in real-time on the comparison pages.
What if I can't find stock of 4-641210-0?
You can fill out our help required form which you can use to request a quote for 4-641210-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.