Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
60,877
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
60,877
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
60,877
in stock
|
Buy Now | |
Farnell
from US$0.13
|
49,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Layout | Inline |
Wire Size | 32 – 28AWG |
Connector Width | 3.95mm, .156in |
コネクタの高さ | 3.15mm |
Connector Height | .124in, 3.15mm |
Connector Length | .561in, 14.25mm |
Operating Voltage | 100VAC |
Insulation Resistance | 100MΩ |
Dielectric Withstanding Voltage (Max) | 250VAC |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 1.25mm, .049in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | 1734260-x, 1734261-x, 1734598-x, 1734829-x |
実装方法 | Bag/Carton |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
1.25mm WTB Socket Housing 10p | Rapid Electronics |
TE Connectivity - AMP Connector 1.25mm WTB SocketHousing 10p | Distrelec |
RECEPTACLE HOUSING, 10POS, 1ROW, 1.25MM | Farnell |
1.25Mm Wtb Socket,housing,10P |Amp Te Connectivity 1-440146-0 | Newark Electronics |
Conn Housing RCP 10 POS 1.25mm Crimp ST Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-440146-0?
Additional datasheets, footprints and schematics for 1-440146-0 are listed on our Part Details page. You can also find images and similar parts to 1-440146-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-440146-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440146-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-440146-0 fall under?
The 1-440146-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-440146-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440146-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-440146-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-440146-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-440146-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-440146-0 often in real-time on the comparison pages.
What if I can't find stock of 1-440146-0?
You can fill out our help required form which you can use to request a quote for 1-440146-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.