Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | NB-P0203 |
Prices starting from US$0.0309
Contact Plating Material | Gold over Nickel |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Plating Material Thickness | Gold: 30- Nickel: 50 |
Wire Size | .03 – .08mm², 32 – 28AWG |
Operating Voltage | 100VAC |
Centerline (Pitch) | .049in, 1.25mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | 440146-x |
Packaging Method | Reel |
Packaging Quantity | 20000 |
実装方法 | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONTACT, SOCKET, 32-28AWG, CRIMP | Farnell |
1.0 Wtb Terminal 30U" Au Rohs Compliant: Yes |Amp Te Connectivity 440147-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
1.0 WTB Terminal 30uInch Au, Wire-to-Board Connector Contacts | TE Connectivity 440147-2 | RS Americas |
Where can I find additional details, specifications and documents for a 440147-2?
Additional datasheets, footprints and schematics for 440147-2 are listed on our Part Details page. You can also find images and similar parts to 440147-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440147-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440147-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440147-2 fall under?
The 440147-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 440147-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440147-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 440147-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440147-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 440147-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440147-2 often in real-time on the comparison pages.
What if I can't find stock of 440147-2?
You can fill out our help required form which you can use to request a quote for 440147-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.