4-1734260-0 PCB Connectors by TE Connectivity

WTB 1.25 PTH 30U" GLD 10 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.69

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.69
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 10
Number of Rows 1
Connector Contact Load Condition Fully Loaded
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
Contact Current Rating (Max) .8A
Contact Type Pin
Contact Layout Inline
Contact Mating Area Plating Material Nickel
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Phosphor Bronze
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Tin
Connector Width 4.25mm, .167in
Connector Height 4.75mm, .187in
コネクタの高さ 4.75mm
Connector Length .7004in, 17.79mm
Wire Size 32 – 26AWG
Operating Voltage 125VDC, 125VAC
Housing Color Natural
Centerline (Pitch) 1.25mm, .049in
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Strain Relief Without
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Without
PCB Mount Retention Type Solder Peg
Circuit Application Signal
実装方法 Reel
Packaging Method Reel
Packaging Reel Diameter 24 mm
Packaging Quantity 1000
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -25 – 85°C, -13 – 185°F


Alternative Descriptions

Conn High Performance Interconnect HDR 10 POS 1.25mm Solder ST SMD T/R | Avnet America
Wtb 1.25 Pth 30U" Gld 10 Pos |Te Connectivity 4-1734260-0 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1734260-0?

Additional datasheets, footprints and schematics for 4-1734260-0 are listed on our Part Details page. You can also find images and similar parts to 4-1734260-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1734260-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1734260-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1734260-0 fall under?

The 4-1734260-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-1734260-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1734260-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1734260-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1734260-0 have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 4-1734260-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1734260-0 often in real-time on the comparison pages.

What if I can't find stock of 4-1734260-0?

You can fill out our help required form which you can use to request a quote for 4-1734260-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay