Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0408
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0408
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
480,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
480,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
22,359
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Finish | Matte |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 1A, .8A |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Plating Material | Tin over Nickel |
Wire Contact Termination Area Plating Material Thickness | 2µm |
Wire Size | 32 – 28AWG, .03 – .08mm² |
Insulation Resistance | 100MΩ |
Centerline (Pitch) | 1.25mm, .049in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | 440146-x |
Packaging Method | Reel |
Packaging Quantity | 20000 |
実装方法 | Reel |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
TE Connectivity - AMP WTB Contact WTB SocketTerminal 80u" Tin | Distrelec |
Contact, Socket, 32-28Awg, Crimp | Newark Electronics |
HPI Series 28-32 AWG Crimp Wire Board Socket Terminal | Future Electronics |
PCB Connector Contact, Female, Crimp, Tin over Nickel Plating 28 - 32 AWG | TE Connectivity 1734193-1 | RS Americas |
CONTACT, SOCKET, CRIMP, 32-28AWG | element14 |
WTB Socket,Terminal 80u Tin Connector Contact | Part Number: 1734193-1 | Internal Number: 1734193-1 | TE Connectivity | TE Store |
Headers & Wire Housings SOCKET 32-28 AWG TIN REEL OF 20000 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 32AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 440146 Receptacle Housing Connectors |
Where can I find additional details, specifications and documents for a 1734193-1?
Additional datasheets, footprints and schematics for 1734193-1 are listed on our Part Details page. You can also find images and similar parts to 1734193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734193-1 fall under?
The 1734193-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1734193-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734193-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1734193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734193-1 often in real-time on the comparison pages.
What if I can't find stock of 1734193-1?
You can fill out our help required form which you can use to request a quote for 1734193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.