Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.74
|
194
in stock
|
Buy Now | |
Future Electronics
from US$5.04
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
RS Americas
from US$4.69
|
-
|
Buy Now | |
element14
from US$8.20
|
-
|
Buy Now | |
TTI Europe
from US$5.03
|
-
|
Buy Now | |
Farnell
from US$5.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
Number of Sections | 2 |
Number of Signal Positions | 8 |
Tab Thickness | .64mm, .025in |
Tab Width | .071in, 1.8mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 23.5mm, .925in |
Length | 15.8mm, .622in |
PCB Thickness (Recommended) | .063in |
Width | 75.5mm, 2.972in |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94V-0 |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
Mounting Holes | With |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Type | Tube |
Hybrid Header | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 100°C, 80°C, 149°F, 212°F, 221°F, 185°F, 167°F, 176°F, 75°C, 90°C, 65°C, 70°C, 158°F, 85°C, 105°C, 194°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
30 position 2 Row 3.5 mm Pitch Through Hole Connector Header | Future Electronics |
0.70 Receptacle 2row 30way tab contacts | RS |
Connector, Cap, 30Pos, 2Row, 3.5Mm | Newark Electronics |
Conn Wire to Board RCP 30 POS Solder ST Thru-Hole | Avnet America |
MULTILOCK 070 Series 30 Way 2 Row Straight PCB Socket Through Hole Wire to Board | TE Connectivity 1-174961-1 | RS Americas |
CONNECTOR, CAP, 30POS, 2ROW, 3.5MM | element14 |
Status: | Unknown |
---|---|
Series: | MULTI LOCK 070 Series |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | MULTI LOCK 070 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-174961-1?
Additional datasheets, footprints and schematics for 1-174961-1 are listed on our Part Details page. You can also find images and similar parts to 1-174961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-174961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-174961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-174961-1 fall under?
The 1-174961-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-174961-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-174961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-174961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-174961-1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-174961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-174961-1 often in real-time on the comparison pages.
What if I can't find stock of 1-174961-1?
You can fill out our help required form which you can use to request a quote for 1-174961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.