Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.99
|
1,484
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
1,484
in stock
|
Buy Now | |
Distrelec
from US$6.13
|
1,484
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Shape | Circular |
Body Material | Brass |
Body Finish | Plated |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Grade | Professional |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | MMCX |
Sealable | No |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | Raychem 5026A1631, RG 174, URM95, RG 316/U, Raychem EPD 26995Q, Raychem 5026A1318, Raychem 5026A1331, Raychem 5026D1424, RG 188 A/U, Raychem 5026C1309, Raychem 5026D1028, Raychem CLFH-316 |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
MMCX Str Plg Hex 50Ohm Gold RG174A/U 18 | Rapid Electronics |
TE Connectivity MMCX Str Plg Hex 50Ohm Gold RG174A/U, 18 | Distrelec |
RF CONN, MMCX PLUG, 50 OHM, CABLE | Farnell |
Conn MMCX PL 50Ohm Solder ST Cable Mount Gold Over Nickel Over Copper Individual | Avnet America |
RF COAXIAL, MMCX PLUG, 50 OHM, CABLE | element14 |
Mmcx Str Plg Hex 50Ohm Gold Rg174A/U, 18 |Greenpar Te Connectivity 1-1634000-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1634000-0?
Additional datasheets, footprints and schematics for 1-1634000-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634000-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634000-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634000-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634000-0 fall under?
The 1-1634000-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1634000-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634000-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634000-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634000-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1634000-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634000-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1634000-0?
You can fill out our help required form which you can use to request a quote for 1-1634000-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.