Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Shape | Square |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | 3mm, .118in |
Mounting Post Length | 3mm, .118in |
Height Above PC Board | 3.8mm, .15in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Grade | Professional |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 50 |
RF Interface | MMCX |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
1-1634010-0 - Mmcx R/A Pcb Skt 50Ohm Gold Pl Rohs Compliant: Yes |Greenpar Te Connectivity 1-1634010-0 | Newark Electronics |
RF COAXIAL, MMCX, R/A JACK, 50OHM | element14 |
Conn MMCX RCP 0Hz to 6GHz 50Ohm Solder RA Thru-Hole Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1634010-0?
Additional datasheets, footprints and schematics for 1-1634010-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634010-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634010-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634010-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634010-0 fall under?
The 1-1634010-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1634010-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634010-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634010-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634010-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-1634010-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634010-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1634010-0?
You can fill out our help required form which you can use to request a quote for 1-1634010-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.