Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.92
|
1,724
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
11,006
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
8,571
in stock
|
Buy Now | |
Farnell
from US$6.53
|
6,860
in stock
|
Buy Now | |
TTI Europe
from US$3.00
|
5,000
in stock
|
Buy Now | |
TE Store
from US$5.72
|
2,508
in stock
|
Buy Now | |
Distrelec
from US$4.72
|
2,435
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
247
in stock
|
Buy Now | |
element14
from US$7.25
|
247
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,200
in stock
|
Buy Now | |
Future Electronics
from US$4.48
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
RS Americas
from US$4.85
|
-
|
Buy Now | |
Boersig
from US$5.10
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Shape | Square |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Mounting Post Length | .118in, 3mm |
PCB Tail Length | 2.95mm, .116in |
Height Above PC Board | .177in, 4.5mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Board Mount |
Operating Frequency | 6GHz |
Grade | Professional |
Dielectric Material | PTFE |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 50 |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | MMCX |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF CONN, MMCX JACK, 50 OHM, SOLDER | Farnell |
MMCX50 ST JCK PCB SLDR | TTI Europe |
MMCX Str PCB Skt 50Ohm Gold Pl RF Interface: MMCX RF Connector Style: Jack Impedance: 50 Ω RF Connector Coupling Mechanism: Snap-On Operating Frequency: 6 GHz MMCX Jack 50 Ω Snap-On | Coax Connector | Part Number: 1-1634009-0 | Internal Number: 1-1634009-0 | TE Connectivity | TE Store |
TE Connectivity - AMP MMCX Jack 50Ohm Straight PCB - T/H | Distrelec |
MMCX straight PCB mount socket,50ohm | RS |
Rf/Coaxial Connector, Mmcx Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm Rohs Compliant: Yes |Greenpar Te Connectivity 1-1634009-0 | Newark Electronics |
RF COAXIAL, MMCX, STRAIGHT JACK, 50OHM | element14 |
Conn MMCX RCP 0Hz to 6GHz 50Ohm Solder ST Thru-Hole Gold Individual | Avnet Abacus |
50Ohms Straight Through Hole MMCX Conn, jack, Solder Termination, 0 - 6GHz | TE Connectivity 1-1634009-0 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1634009-0?
Additional datasheets, footprints and schematics for 1-1634009-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634009-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634009-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634009-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634009-0 fall under?
The 1-1634009-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1634009-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634009-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634009-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634009-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 1-1634009-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634009-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1634009-0?
You can fill out our help required form which you can use to request a quote for 1-1634009-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.