Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
13,121
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
13,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
13,121
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.70
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
コネクタの高さ | 2.8mm |
Wire Size | 32 – 28AWG |
Connector Height | 2.8mm, .11in |
Connector Length | 16mm, .6299in |
Connector Width | 5mm, .197in |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 16000 |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 55 – 105°C, 131 – 221°F |
Headers&Wire Housings 13 POS RECPT 1.0mm | Rapid Electronics |
TE Connectivity 1.0MM W T B RECPT 13POSHOUSING Board Con | Distrelec |
Conn Housing RCP 13 POS 1mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
1.0Mm W T B Recpt,13Poshousing |Amp Te Connectivity 1-1470364-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1470364-3?
Additional datasheets, footprints and schematics for 1-1470364-3 are listed on our Part Details page. You can also find images and similar parts to 1-1470364-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1470364-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1470364-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1470364-3 fall under?
The 1-1470364-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1470364-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1470364-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1470364-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1470364-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1-1470364-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1470364-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1470364-3?
You can fill out our help required form which you can use to request a quote for 1-1470364-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.