1-1734709-3 PCB Connectors by TE Connectivity

1.0 WTB HDR SR RA 13 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Number of Rows 1
Connector Contact Load Condition Fully Loaded
Number of Positions 13
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Thickness 3.048µm, 120µin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Thickness 120µin, 3.048µm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Nickel
Contact Layout Inline
Contact Type Pin
Contact Current Rating (Max) 3A
Contact Retention Within Housing Without
Connector Length 15.3mm, .6023in
Wire Size 28AWG
Connector Width 4.95mm, .195in
Connector Height 2.9mm, .114in
コネクタの高さ 2.9mm
Operating Voltage 50VAC, 50VDC
Centerline (Pitch) 1mm, .039in
Housing Color Natural
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Strain Relief Without
Mating Retention Without
PCB Mount Retention Type Solder Peg
PCB Mount Retention With
Circuit Application Signal
実装方法 Reel
Packaging Quantity 1500
Packaging Method Reel
Header Type Shrouded
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Terminations per Post (Max) 3
Termination Method to Wire & Cable Crimp
Termination Method to Printed Circuit Board Surface Mount
Termination Post & Tail Length .028in, .7mm
Operating Temperature Range -67 – 185°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

1.0 Wtb Hdr Sr Ra 13 Pos |Te Connectivity 1-1734709-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734709-3?

Additional datasheets, footprints and schematics for 1-1734709-3 are listed on our Part Details page. You can also find images and similar parts to 1-1734709-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734709-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734709-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734709-3 fall under?

The 1-1734709-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1734709-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734709-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734709-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734709-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1734709-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734709-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1734709-3?

You can fill out our help required form which you can use to request a quote for 1-1734709-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay