Prices starting from US$1.37
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 120µin, 3.048µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 3.05µm, 120µin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 4.3mm |
Wire Size | 28AWG |
Connector Height | .169in, 4.3mm |
Connector Length | .6023in, 15.3mm |
Connector Width | 5.1mm, .2in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Ivory |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape |
Packaging Quantity | 1000 |
Packaging Method | Tape |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 13 POS HDR VERT SMT | Rapid Electronics |
TE Connectivity 1.0 WTB SR VT HDR 13 POS Board Connector | Distrelec |
1.0 Wtb Sr Vt Hdr 13 Pos |Te Connectivity 1-1734595-3 | Newark Electronics |
Conn High Performance Interconnect HDR 13 POS 1mm Solder ST Thru-Hole Reel | Avnet America |
1.0 WTB SR VT HDR 13 POS, PCB Headers and Receptacles | TE Connectivity 1-1734595-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734595-3?
Additional datasheets, footprints and schematics for 1-1734595-3 are listed on our Part Details page. You can also find images and similar parts to 1-1734595-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734595-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734595-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734595-3 fall under?
The 1-1734595-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734595-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734595-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734595-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734595-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1734595-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734595-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1734595-3?
You can fill out our help required form which you can use to request a quote for 1-1734595-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.