Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0461
Contact Type | Socket |
---|---|
Contact Current Rating (Max) | 1A |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Plating Material | Tin over Nickel |
Wire Contact Termination Area Plating Material Thickness | .8 – 1.5µm |
Wire Size | .03 – .08mm², 32 – 28AWG |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .039in, 1mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | 1470364-x- 2041214-x |
実装方法 | Reel |
Packaging Quantity | 105000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
1.0 WTB Terminal, Receptacle, Wire-to-Board Connector Contacts | TE Connectivity 1734597-1 | RS Americas |
1.0 WTB Terminal, Receptacle Hpi: 1Mm Wire-To-Board Contact | Part Number: 1734597-1 | Internal Number: 1734597-1 | TE Connectivity | TE Store |
Headers & Wire Housings CONTACT 32-28 AWG REEL OF 15000 | Sager |
CONTACT, SOCKET, CRIMP, 32-28AWG | Farnell |
1.0 Wtb Terminal, Receptacle Rohs Compliant: Yes |Te Connectivity 1734597-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1734597-1?
Additional datasheets, footprints and schematics for 1734597-1 are listed on our Part Details page. You can also find images and similar parts to 1734597-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734597-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734597-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734597-1 fall under?
The 1734597-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1734597-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734597-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734597-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734597-1 have stock available?
Authorised distributors including RS Americas, element14, Boersig, TE Store and Sager have stock available or on a lead time for 1734597-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734597-1 often in real-time on the comparison pages.
What if I can't find stock of 1734597-1?
You can fill out our help required form which you can use to request a quote for 1734597-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.