Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P013,
5-1190481-3 |
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Size Range | 0 – 75mm, 0 – 2.95in |
Cut Length | 75mm, 2.953in |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Fluid Resistance | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Operating Temperature Range | -40 – 130°C |
ES2000 DUAL WALL HEATSHRINK TUBING | Future Electronics |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-75MM | Sager |
Where can I find additional details, specifications and documents for a 063725P013?
Additional datasheets, footprints and schematics for 063725P013 are listed on our Part Details page. You can also find images and similar parts to 063725P013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P013 fall under?
The 063725P013 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P013 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P013 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P013 have stock available?
Authorised distributors including Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 063725P013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P013 often in real-time on the comparison pages.
What if I can't find stock of 063725P013?
You can fill out our help required form which you can use to request a quote for 063725P013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.