Weighing Scales
Parts from Weighing Scales Category
POCKET BALANCE, MAX 150G; Balance / Scale Type:Electronic Balance; Load Weight Max:150g; Resolution (g):0.1g; Product Range:-; SVHC:No SVHC (12-Jan-2017); Battery Size Code:AAA; Range:150g; Repeatability:0.1g RoHS Compliant: Yes
POCKET BALANCE, 320G; Balance / Scale Type:Electronic Balance; Load Weight Max:320g; Resolution (g):100mg; Product Range:- RoHS Compliant: Yes
WEIGHING, HANGING SCALE, 10KG; Balance / Scale Type:Hanging Scale; Load Weight Max:10kg; Resolution (g):10g; Product Range:HDB Scale; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
COMPACT BALANCE, EMB 2200-0; Balance / Scale Type:Electronic Balance; Load Weight Max:2.2kg; Resolution (g):1g; Product Range:-; SVHC:No SVHC (12-Jan-2017); Range:2.2kg RoHS Compliant: Yes
WEIGHING SCALE CAL W/D&U, BENCH, 30KG; Balance / Scale Type:Bench; Load Weight Max:30kg; Resolution (g):5g; Product Range:LBK Series RoHS Compliant: Yes