Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 60g |
Resolution (g) | 0.01g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Calibration Weight | 60g |
External Length / Height | 80mm |
External Width | 70mm |
Height | 80mm |
Pocket Weigh Scales, 60g | RS |
Pocket Scale, Cm60-2N | Newark Electronics |
POCKET SCALE, CM60-2N | element14 |
Kern Pocket Calculator Balance 0.01g 60g | Rapid Electronics |
Where can I find additional details, specifications and documents for a CM 60-2N?
Additional datasheets, footprints and schematics for CM 60-2N are listed on our Part Details page. You can also find images and similar parts to CM 60-2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM 60-2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM 60-2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM 60-2N fall under?
The CM 60-2N is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CM 60-2N when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM 60-2N you can contact the distributor directly for product support, shipping queries etc.
Is the CM 60-2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM 60-2N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CM 60-2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM 60-2N often in real-time on the comparison pages.
What if I can't find stock of CM 60-2N?
You can fill out our help required form which you can use to request a quote for CM 60-2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.