Tool Balancers
Parts from Tool Balancers Category
BALANCER, 2 lb; Load Weight Max:900g; Stroke Length Max:1.6m; Weight:-; Product Range:Aero-Motive 130173 Series RoHS Compliant: NA
RETRACTOR, 500-900G, 3.05M; Load Weight Max:900g; Stroke Length Max:3.05m; Weight:-; Product Range:Aero-Motive 130173 Series RoHS Compliant: NA
BALANCER,6 lb; Load Weight Max:2.7kg; Stroke Length Max:2m; Weight:1.54kg; Product Range:Aero-Motive 130173 Series RoHS Compliant: NA
RETRACTOR, 2.7-3.6KG, 2.012M; Load Weight Max:3.6kg; Stroke Length Max:2m; Weight:1.586kg; Product Range:Aero-Motive 130173 Series RoHS Compliant: NA
BALANCER, 10 lb; Load Weight Max:4.5kg; Stroke Length Max:2.4m; Weight:3.492kg; Product Range:Aero-Motive 130175 Series RoHS Compliant: NA
RETRACTOR W/RATCHET LOCK, 1.8-4.5KG; Load Weight Max:4.5kg; Stroke Length Max:2.4m; Weight:4.236kg; Product Range:Aero-Motive 130174 Series RoHS Compliant: NA
BALANCER, 115 lb; Load Weight Max:52kg; Stroke Length Max:2.13m; Weight:27.215kg; Product Range:Aero-Motive 130172 Series RoHS Compliant: NA
BALANCER, 15 lb; Load Weight Max:6.8kg; Stroke Length Max:2.4m; Weight:4.54kg; Product Range:Aero-Motive 130175 Series RoHS Compliant: NA
RETRACTOR W/RATCHET LOCK, 3.6-6.8KG; Load Weight Max:6.8kg; Stroke Length Max:2.4m; Weight:5.506kg; Product Range:Aero-Motive 130174 Series RoHS Compliant: NA
TORQUE REEL W/ RATCHET LCK, 6.8KG, 4.57M; Load Weight Max:6.8kg; Stroke Length Max:4.58m; Weight:5.896kg; Product Range:Aero-Motive 130176 Series RoHS Compliant: NA
BALANCER, 22 lb; Load Weight Max:10kg; Stroke Length Max:2.4m; Weight:5.443kg; Product Range:Aero-Motive 130174 Series RoHS Compliant: NA
BALANCER, 40 lb; Load Weight Max:18kg; Stroke Length Max:1.8m; Weight:-; Product Range:Aero-Motive 130172 Series RoHS Compliant: NA
RETRACTOR, 0.5-2.3KG, 2.44M; Load Weight Max:2.3kg; Stroke Length Max:2.4m; Weight:1.947kg; Product Range:Aero-Motive 130175 Series RoHS Compliant: NA