Tool Balancers

Parts from Tool Balancers Category

Viewing page 1 of 2
1 to 20 of 33 parts currently displaying
130170-0015 from Molex
Molex

BF13 BALANCER [9-13LB/4.1-5.9KG] 6.6FT ROHS COMPLIANT: NA

130170-0019 from Molex
Molex

BF24 [18-24LB][8.2-10.9KG] - [6.6FT][2M] ROHS COMPLIANT: NA

1302370003 from Molex
Molex

BALANCER, 3.6-5KG, 1.524M; Load Weight Max:5kg; Stroke Length Max:1.52m; Weight:1.361kg; Product Range:Aero-Motive 130237 Series RoHS Compliant: Yes

1302370006 from Molex
Molex

BALANCER, 3.6-5KG, 1.524M; Load Weight Max:5kg; Stroke Length Max:1.52m; Weight:-; Product Range:Aero-Motive 130237 Series RoHS Compliant: Yes

1302370002 from Molex
Molex

BALANCER, 1.8-3.6KG, 1.524M; Load Weight Max:3.6kg; Stroke Length Max:1.52m; Weight:-; Product Range:Aero-Motive 130237 Series RoHS Compliant: Yes

1302370005 from Molex
Molex

BALANCER, 1.8-3.6KG, 1.524M; Load Weight Max:3.6kg; Stroke Length Max:1.52m; Weight:-; Product Range:Aero-Motive 130237 Series RoHS Compliant: Yes

1301690002 from Molex
Molex

TOOL POSITIONER, 10 lb; Load Weight Max:4.5kg; Stroke Length Max:1.4m; Weight:100g; Product Range:Aero-Motive 130169 Series RoHS Compliant: NA

ASB-3C from Aimco
Aimco

TOOLS, BALANCER; Load Weight Max:3kg; Stroke Length Max:-; Weight:-; Product Range:Aimco Spring Balancer RoHS Compliant: NA

LR-09B-90 from Aimco
Aimco

LINE REEL BALANCER; Load Weight Max:1.36kg; Stroke Length Max:-; Weight:-; Product Range:- RoHS Compliant: NA

1301710303 from Molex
Molex

BALANCER, 11.4-15.9KG, 2.012M; Load Weight Max:15.9kg; Stroke Length Max:2m; Weight:11.34kg; Product Range:Aero-Motive 130171 Series RoHS Compliant: NA

ASB-OC from Aimco
Aimco

TOOLS, BALANCER; Load Weight Max:1.5kg; Stroke Length Max:-; Weight:-; Product Range:Aimco Spring Balancer RoHS Compliant: NA

180521 from Mountz
Mountz

BALANCER, 0.5KG TO 1.5KG, 1.5M; Load Weight Max:-; Stroke Length Max:-; Weight:-; Product Range:- RoHS Compliant: NA

1301730050 from Molex
Molex

RETRACTOR, 0.9-1.8KG, 1.6M; Load Weight Max:1.8kg; Stroke Length Max:1.6m; Weight:-; Product Range:Aero-Motive 130173 Series RoHS Compliant: NA

1301730048 from Molex
Molex

BALANCER, 4 lb; Load Weight Max:1.8kg; Stroke Length Max:1.6m; Weight:-; Product Range:Aero-Motive 130173 Series RoHS Compliant: NA

1301700027 from Molex
Molex

BALANCER, 5.9-8.2KG, 2.012M; Load Weight Max:8.2kg; Stroke Length Max:2m; Weight:280g; Product Range:Aero-Motive 130170 Series RoHS Compliant: NA

1301700030 from Molex
Molex

BALANCER, 8.2-10.9KG, 2.012M; Load Weight Max:10.9kg; Stroke Length Max:2m; Weight:3.175kg; Product Range:Aero-Motive 130170 Series RoHS Compliant: NA

1301700021 from Molex
Molex

BALANCER, 1.4-2.7KG, 2.012M; Load Weight Max:2.7kg; Stroke Length Max:2m; Weight:-; Product Range:Aero-Motive 130170 Series RoHS Compliant: NA

1301700023 from Molex
Molex

BALANCER, 2.7-4.1KG, 2.012M; Load Weight Max:4.1kg; Stroke Length Max:2m; Weight:2.766kg; Product Range:Aero-Motive 130170 Series RoHS Compliant: NA

EB45000 from Molex
Molex

BALANCER ASSEMBLY, 45 lb; Load Weight Max:20.5kg; Stroke Length Max:2m; Weight:-; Product Range:- RoHS Compliant: NA

EB60S00 from Molex
Molex

BALANCER ASSEMBLY, 60 lb; Load Weight Max:27.3kg; Stroke Length Max:1.5m; Weight:-; Product Range:- RoHS Compliant: NA

See more parts featured in this category or return to Materials Handling
Viewing page 1 of 2
1 to 20 of 33 parts currently displaying