Solid State Contactors
Parts from Solid State Contactors Category
SOLID STATE CONTACTOR, 43A, 85-265VAC; Load Current:43A; Operating Voltage Max:265VAC; Control Voltage Max:-; Switching Mode:Proportional Output; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:- RoHS Compliant: Yes
SOLID STATE CONTACTOR, 85A, 510-660VAC; Load Current:85A; Operating Voltage Max:660VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:510VAC RoHS Compliant: Yes
CONTACTOR, 208-265VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:265VAC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating VoltageRoHS Compliant: Yes
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:280VAC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
SOLID STATE CONTACTOR, 48-530VAC, 50A; Load Current:50A; Operating Voltage Max:530VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
CONTACTOR, 25A, 3-32V, DIN RAIL/PANEL; Load Current:25A; Operating Voltage Max:240VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:3VDC RoHS Compliant: Yes
SSR, CONTACTOR, 530VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 23A, DIN RAIL; Load Current:23A; Operating Voltage Max:240VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 30A, DIN RAIL; Load Current:30A; Operating Voltage Max:240VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 40A, DIN RAIL; Load Current:40A; Operating Voltage Max:240VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 60A, DIN RAIL; Load Current:60A; Operating Voltage Max:240VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 23A, DIN RAIL; Load Current:23A; Operating Voltage Max:240VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 30A, DIN RAIL; Load Current:30A; Operating Voltage Max:240VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 40A, DIN RAIL; Load Current:40A; Operating Voltage Max:240VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 230VAC, 60A, DIN RAIL; Load Current:60A; Operating Voltage Max:240VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 600VAC, 23A, DIN RAIL; Load Current:23A; Operating Voltage Max:600VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes
SOLID STATE CONTACTOR, 1PH, 600VAC, 30A, DIN RAIL; Load Current:30A; Operating Voltage Max:600VAC; Control Voltage Max:275VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw RoHS Compliant: Yes