Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$202.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$217.59
|
90
in stock
|
Buy Now | |
RS Americas
from US$278.32
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$289.45
|
216
in stock
|
Buy Now | |
element14
from US$218.38
|
216
in stock
|
Buy Now | |
Farnell
from US$224.12
|
216
in stock
|
Buy Now | |
Sager
from US$216.87
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$307.09
|
43
in stock
|
Buy Now | |
Distrelec
from US$229.62
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$277.46
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$277.46
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$274.21
|
-
|
Buy Now | |
Schukat Electronic
from US$202.84
|
-
|
Buy Now | |
TTI Europe
from US$207.82
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 53TP Series |
RoHS: | Unknown |
Load Current | 50A |
---|---|
Operating Voltage Max | 530VAC |
Control Voltage Max | 32VDC |
Switching Mode | Zero Voltage Turn On |
Contactor Mounting | Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Product Range | 53TP Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 1200V |
Contact Configuration | SPST-NO |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22mm |
External Length / Height | 104mm |
External Width | 73.5mm |
Fixing Centres LxW | 92 x 47.6mm |
I2t | 1250s |
Insulation Resistance | 4000ohm |
Isolation Voltage | 4kV |
Load Current Max | 74A |
Load Current Min | 50mA |
Load Current RMS Max | 50A |
Must Release Voltage | 100V |
No. of Phases | Three Phase |
On State Resistance Max | 300ohm |
Operating Frequency Max | 65Hz |
Operating Frequency Min | 25Hz |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | SCR |
Ssr, 50A, 4-32Vdc | Newark Electronics |
SSR, 50A, 4-32VDC | element14 |
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/50A,3-32VDC,ZC | Sager |
3phase solid state relay,50A 48-530Vac | RS |
SSR Relay 3-Phase Panel Mount IP00 530VAC/50A | Rapid Electronics |
Sensata Crydom Solid State Relay Three Phase, 53TP, 3NO, 50A, 530V, Screw Terminal | Distrelec |
SSR, 3-PHASE, PNL MT, IP00, 530VAC/50A, 4-32VDC IN, 0 CRO | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Solid State Relay Z-Vers. 3x530V 50A Hoc | Schukat Electronic |
SSR 3-PHASE PM IP00 530VAC/50A | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D53TP50D?
Additional datasheets, footprints and schematics for D53TP50D are listed on our Part Details page. You can also find images and similar parts to D53TP50D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D53TP50D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D53TP50D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D53TP50D fall under?
The D53TP50D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D53TP50D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D53TP50D you can contact the distributor directly for product support, shipping queries etc.
Is the D53TP50D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D53TP50D have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for D53TP50D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D53TP50D often in real-time on the comparison pages.
What if I can't find stock of D53TP50D?
You can fill out our help required form which you can use to request a quote for D53TP50D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.