Thermocouples
Parts from Thermocouples Category
Thermocouple, Mineral Insulated, 1x100mm, K, -100 C, +1100 C, Stainless Steel, 1 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1x100mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1x250mm, K, -100 C, +1100 C, Stainless Steel, 1 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1x250mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1.5x100mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1.5x1000mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1.5x150mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1.5x2000mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1.5x250mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 1.5x500mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 3x100mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 3x250mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, Mineral Insulated, 6x100mm, K, -100 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Thermocouple, IEC Mineral Insulated, K, -100 C, +1100 C, Stainless Steel, 1 m RoHS Compliant: Yes
Thermocouple, IEC Mineral Insulated, K, -100 C, +1100 C, Stainless Steel, 500 mm RoHS Compliant: Yes
THERMOCOUPLE, K TYPE, 1M, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
THERMOCOUPLE, K TYPE, 1M, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes