Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 1100°C |
Sensor Body Material | Stainless Steel |
Lead Length | 1m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Stainless Steel |
Conductor Make-up | Miniature Plug |
Material Composition | Stainless Steel |
Temperature Sensing Range | -100°C to +1100°C |
Thermocouple, Type K, 3.3Ft, 1100Deg C | Newark Electronics |
SENSOR, T/COUPLE, MI, K, 1.5X1000MM | element14 |
Where can I find additional details, specifications and documents for a MB-ISK-S15-1000-MP?
Additional datasheets, footprints and schematics for MB-ISK-S15-1000-MP are listed on our Part Details page. You can also find images and similar parts to MB-ISK-S15-1000-MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB-ISK-S15-1000-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB-ISK-S15-1000-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB-ISK-S15-1000-MP fall under?
The MB-ISK-S15-1000-MP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MB-ISK-S15-1000-MP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB-ISK-S15-1000-MP you can contact the distributor directly for product support, shipping queries etc.
Is the MB-ISK-S15-1000-MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB-ISK-S15-1000-MP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MB-ISK-S15-1000-MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB-ISK-S15-1000-MP often in real-time on the comparison pages.
What if I can't find stock of MB-ISK-S15-1000-MP?
You can fill out our help required form which you can use to request a quote for MB-ISK-S15-1000-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.