Angular Rate Motion Sensors
Parts from Angular Rate Motion Sensors Category
Viewing page 1 of 2
1 to 20 of 25 parts currently displaying
Pepperl+Fuchs Pa
INCLINATION SENSOR, 1-AXIS; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Bandwidth:-; Rate Range:-; Scale Factor:-; Product Range:- RoHS Compliant: Yes
Te Connectivity Sensors
TRANSDUCER, 4-20MA, 120DEG, 28VDC; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Bandwidth:25Hz; Rate Range:-; Scale Factor:-; Product Range:- RoHS Compliant: Yes
Honeywell
ANGULAR RATE SENSOR, 245DEG/S, 9-36V; Supply Voltage DC Min:9V; Supply Voltage DC Max:36V; Bandwidth:-; Rate Range:-; Scale Factor:-; Product Range:TARS-IMU Series
Potter&brumfield - Te Connectivity
HOLLOW SHAFT RESOLVER, 4V-8V, 20RPM; Product Range:-; Rotational Speed Max:20rpm; Supply Voltage Max:8V; Supply Voltage Min:4V RoHS Compliant: Yes
Amp - Te Connectivity
RESOLVER, 500V ROHS COMPLIANT: YES
See more parts featured in this category or return to Motion Sensors & Position Sensors
Viewing page 1 of 2
1 to 20 of 25 parts currently displaying