Status: | Unknown |
---|---|
Series: | PinPoint® Series |
RoHS: | Unknown |
Supply Voltage DC Min | 2.7V |
---|---|
Supply Voltage DC Max | 3.6V |
Bandwidth | 160Hz |
Rate Range | ± 900°/s |
Scale Factor | - |
Product Range | PinPoint® Series |
Gyroscope, 3-Axis, Analog/Digital, Lcc16, Full Reel | Newark Electronics |
ANGULAR RATE SENSOR, 2.7V-3.6V | element14 |
Where can I find additional details, specifications and documents for a CRM100?
Additional datasheets, footprints and schematics for CRM100 are listed on our Part Details page. You can also find images and similar parts to CRM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM100 fall under?
The CRM100 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CRM100 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM100 you can contact the distributor directly for product support, shipping queries etc.
Is the CRM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM100 often in real-time on the comparison pages.
What if I can't find stock of CRM100?
You can fill out our help required form which you can use to request a quote for CRM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.