Fixed / Variable RF Attenuators
Parts from Fixed / Variable RF Attenuators Category
VOLT VARI ATTENUATOR, 50MHZ-6GHZ, QFN-16; Frequency Max:6GHz; Frequency Min:50MHz; Attenuation - Typical:35dB; RF Attenuator Type:Voltage Controlled Attenuator; Insertion Loss:2.7dB; Control Voltage Min:0V; Control Voltage Max:3.6V; RoHS Compliant: Yes
ATTENUATOR, 250MHZ-4GHZ, 44.7DB, TQFN-36; Frequency Max:4GHz; Frequency Min:250MHz; Attenuation - Typical:44.7dB; RF Attenuator Type:Voltage Controlled Attenuator; Insertion Loss:4.4dB; Control Voltage Min:1V; Control Voltage Max:4V RoHS Compliant: Yes
RF ATTENUATOR, DC-25GHZ, 26DBM, DFN-6; Frequency Max:25GHz; Frequency Min:0Hz; Attenuation - Typical:3dB; RF Attenuator Type:Fixed Attenuator; Insertion Loss:23dB; Control Voltage Min:-; Control Voltage Max:-; RF Input Power:26dBm; RoHS Compliant: Yes
RF ATTENUATOR, DC-25GHZ, 26DBM, DFN-6; Frequency Max:25GHz; Frequency Min:0Hz; Attenuation - Typical:6dB; RF Attenuator Type:Fixed Attenuator; Insertion Loss:16.5dB; Control Voltage Min:-; Control Voltage Max:-; RF Input Power:26dBm;RoHS Compliant: Yes
RF ATTENUATOR, DC-25GHZ, 25DBM, DFN-6; Frequency Max:25GHz; Frequency Min:0Hz; Attenuation - Typical:20dB; RF Attenuator Type:Fixed Attenuator; Insertion Loss:12dB; Control Voltage Min:-; Control Voltage Max:-; RF Input Power:25dBm; RoHS Compliant: Yes