Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Frequency Max | 6GHz |
---|---|
Frequency Min | 50MHz |
Attenuation - Typical | 35dB |
RF Attenuator Type | Voltage Controlled Attenuator |
Insertion Loss | 2.7dB |
Control Voltage Min | 0V |
Control Voltage Max | 3.6V |
RF Input Power | 30dBm |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a F2250NLGK?
Additional datasheets, footprints and schematics for F2250NLGK are listed on our Part Details page. You can also find images and similar parts to F2250NLGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2250NLGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2250NLGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2250NLGK fall under?
The F2250NLGK is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to F2250NLGK when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2250NLGK you can contact the distributor directly for product support, shipping queries etc.
Is the F2250NLGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2250NLGK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for F2250NLGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2250NLGK often in real-time on the comparison pages.
What if I can't find stock of F2250NLGK?
You can fill out our help required form which you can use to request a quote for F2250NLGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.