RF Attenuators
Category Selection
View Parts from CategoryParts from RF Attenuators Category
DIGITAL ATTENUATOR, 150MHZ-4GHZ, TQFN-24; Frequency Max:4GHz; Frequency Min:150MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.3dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V;RoHS Compliant: Yes
DIGITAL ATTENUATOR, 100MHZ-4GHZ, TQFN24; Frequency Max:4GHz; Frequency Min:100MHz; Attenuation Step Size:0.5dB; Attenuation - Typical:31.5dB; Insertion Loss:1.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RFRoHS Compliant: Yes
DIGITAL ATTENUATOR, 1MHZ-4GHZ, TQFN-32; Frequency Max:4GHz; Frequency Min:1MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.3dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes
DIGITAL ATTENUATOR, 5MHZ-3GHZ, TQFN-20; Frequency Max:3GHz; Frequency Min:5MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.1dB; Insertion Loss:1.2dB; No. of Bits:6bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes
DIGITAL ATTENUATOR, 5MHZ-3GHZ, TQFN-32; Frequency Max:3GHz; Frequency Min:5MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:2.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes
DIGITAL STEP ATTENUATOR, -40 TO 105DEG C; Frequency Max:6GHz; Frequency Min:1MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
DIGI ATTENUATOR, 0.1-8GHZ, QFN-16; Frequency Max:8GHz; Frequency Min:100MHz; Attenuation Step Size:1dB; Attenuation - Typical:15dB; Insertion Loss:1.7dB; No. of Bits:4bit; Supply Voltage Min:3.3V; Supply Voltage Max:5V RoHS Compliant: Yes
VOLT VARI ATTENUATOR, 50MHZ-6GHZ, QFN-16; Frequency Max:6GHz; Frequency Min:50MHz; Attenuation - Typical:35dB; RF Attenuator Type:Voltage Controlled Attenuator; Insertion Loss:2.7dB; Control Voltage Min:0V; Control Voltage Max:3.6V; RoHS Compliant: Yes
ATTENUATOR, 250MHZ-4GHZ, 44.7DB, TQFN-36; Frequency Max:4GHz; Frequency Min:250MHz; Attenuation - Typical:44.7dB; RF Attenuator Type:Voltage Controlled Attenuator; Insertion Loss:4.4dB; Control Voltage Min:1V; Control Voltage Max:4V RoHS Compliant: Yes
RF ATTENUATOR, DC-25GHZ, 26DBM, DFN-6; Frequency Max:25GHz; Frequency Min:0Hz; Attenuation - Typical:3dB; RF Attenuator Type:Fixed Attenuator; Insertion Loss:23dB; Control Voltage Min:-; Control Voltage Max:-; RF Input Power:26dBm; RoHS Compliant: Yes
RF ATTENUATOR, DC-25GHZ, 26DBM, DFN-6; Frequency Max:25GHz; Frequency Min:0Hz; Attenuation - Typical:6dB; RF Attenuator Type:Fixed Attenuator; Insertion Loss:16.5dB; Control Voltage Min:-; Control Voltage Max:-; RF Input Power:26dBm;RoHS Compliant: Yes
RF ATTENUATOR, DC-25GHZ, 25DBM, DFN-6; Frequency Max:25GHz; Frequency Min:0Hz; Attenuation - Typical:20dB; RF Attenuator Type:Fixed Attenuator; Insertion Loss:12dB; Control Voltage Min:-; Control Voltage Max:-; RF Input Power:25dBm; RoHS Compliant: Yes