Voltage References
Parts from Voltage References Category
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:LMV431A Series; Reference Voltage:1.24V to 30V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.24V-30V, TO226AA-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LMV431A Series; Reference Voltage:1.24V to 30V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes
VOLT REF, SHUNT-ADJ, 1.24V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 30V; Initial Accuracy:0.5%; Temperature Coefficient:138ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-5;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.49V, METAL CAN-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM136 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:Metal Can; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.235V, METAL CAN-2; Voltage Reference Type:Shunt - Fixed; Product Range:LM185 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:Metal Can; RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.24V-5.3V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. ofRoHS Compliant: Yes
VOLTAGE REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. ofRoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:3%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:3%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 1.235V, SOT-23-3; VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes