Other 16 / 32 Bit Microcontrollers - MCU
Parts from Other 16 / 32 Bit Microcontrollers - MCU Category
16 Bit Microcontroller, HCS12/S12X, 50 MHz, 1 MB, 64 KB, 144, LQFP RoHS Compliant: Yes
Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:31I/O s; Supply Voltage Min:2.35V RoHS Compliant: Yes
Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:58I/O s; Supply Voltage Min:2.35V RoHS Compliant: Yes
Product Range:-; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:112Pins; MCU Case Style:LQFP; No. of I/O s:91I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI RoHS Compliant: Yes
Product Range:-; Architecture:HCS12X; No. of Bits:16bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:59I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI RoHS Compliant: Yes
Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:59I/O s; Supply Voltage Min:2.35V RoHS Compliant: Yes
Product Range:-; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:448KB; RAM Memory Size:26KB; No. of Pins:272Pins; MCU Case Style:BGA; No. of I/O s:101I/O s; Supply Voltage Min:3V RoHS Compliant: No
MCU, 16BIT, F2MC, 16MHZ, LQFP-64; Product Range:F2MC Family MB90F Series Microcontrollers; Architecture:F2MC; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:LQFP;RoHS Compliant: Yes
MCU, 16BIT, 40MHZ, TQFP-144; Product Range:XC166 Family XC161CS Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes
MCU, 16BIT, 40MHZ, TQFP-100; Product Range:XC166 Family XC164CS Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes
MCU, 16BIT, 40MHZ, TQFP-144; Product Range:XC166 Family XC167CI Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:144Pins; MCU Case Style:TQFP;RoHS Compliant: Yes
MCU, 16BIT, 40MHZ, TQFP-144; Product Range:XC166 Family XC167CI Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes
MCU, 16/32BIT, 80MHZ, LQFP-144; Product Range:XC Family XC22X Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:832KB; RAM Memory Size:58KB; No. of Pins:144Pins; MCU Case Style:LQFP; RoHS Compliant: Yes
MCU, 16BIT, 80MHZ, LQFP-100; Product Range:XE166 Family XE164FM Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:576KB; RAM Memory Size:58KB; No. of Pins:100Pins; MCU Case Style:LQFPRoHS Compliant: Yes
MCU, 16BIT, F2MC, LQFP-144; Product Range:XE166 Family XE164FM Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:576KB; RAM Memory Size:50KB; No. of Pins:144Pins; MCU Case Style:LQFP RoHS Compliant: Yes
MCU, 16BIT, 80MHZ, LQFP-144; Product Range:XE166 Family XE167F9 Series Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:768KB; RAM Memory Size:82KB; No. of Pins:144Pins; MCU Case Style:LQFP RoHS Compliant: Yes
MCU, 16BIT, 40MHZ, TQFP-144; Product Range:XC166 Family XC161CJ Series Microcontrollers; Architecture:C166; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:144Pins; MCU Case Style:TQFP;RoHS Compliant: Yes