Status: | Unknown |
---|---|
Series: | XE166 Family XE164FM Series Microcontrollers |
RoHS: | Unknown |
Product Range | XE166 Family XE164FM Series Microcontrollers |
---|---|
Architecture | C166 |
No. of Bits | 16bit |
CPU Speed | 80MHz |
Program Memory Size | 576KB |
RAM Memory Size | 50KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 119I/O's |
Embedded Interface Type | CAN I2C I2S LIN SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
MCU Family | XE166 |
MCU Series | XE164FM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
XE166 576K LQFP-144 125°C | Rutronik |
XE167F 16-bit MCU 80MHz 576kB QFP144 | RS |
MCU, 16BIT, F2MC, LQFP-144 | Farnell |
Mcu, 16Bit, F2Mc, Lqfp-144 | Newark Electronics |
Where can I find additional details, specifications and documents for a XE167FM72F80LRABKXUMA1?
Additional datasheets, footprints and schematics for XE167FM72F80LRABKXUMA1 are listed on our Part Details page. You can also find images and similar parts to XE167FM72F80LRABKXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE167FM72F80LRABKXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE167FM72F80LRABKXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE167FM72F80LRABKXUMA1 fall under?
The XE167FM72F80LRABKXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XE167FM72F80LRABKXUMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE167FM72F80LRABKXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the XE167FM72F80LRABKXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE167FM72F80LRABKXUMA1 have stock available?
Authorised distributors including Rutronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for XE167FM72F80LRABKXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE167FM72F80LRABKXUMA1 often in real-time on the comparison pages.
What if I can't find stock of XE167FM72F80LRABKXUMA1?
You can fill out our help required form which you can use to request a quote for XE167FM72F80LRABKXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.