Radial Leaded Power Inductors
Parts from Radial Leaded Power Inductors Category
INDUCTOR, 15UH, 20%, 2.8A, RADIAL; Product Range:SBCP Series; Inductance:15µH; RMS Current (Irms):2.8A; Saturation Current (Isat):8.07A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 150UH, 10%, 1.3A, RADIAL; Product Range:SBCP Series; Inductance:150µH; RMS Current (Irms):1.3A; Saturation Current (Isat):2.7A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 1.5MH, 10%, 0.47A, RADIAL; Product Range:SBCP Series; Inductance:1.5mH; RMS Current (Irms):470mA; Saturation Current (Isat):800mA; DC Resistance Max:1.52ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
INDUCTOR, 2.2UH, 30%, 4.35A, RADIAL; Product Range:SBCP Series; Inductance:2.2µH; RMS Current (Irms):4.35A; Saturation Current (Isat):16.82A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
INDUCTOR, 22UH, 20%, 2.7A, RADIAL; Product Range:SBCP Series; Inductance:22µH; RMS Current (Irms):2.7A; Saturation Current (Isat):6.94A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 220UH, 10%, 1.05A, RADIAL; Product Range:SBCP Series; Inductance:220µH; RMS Current (Irms):1.05A; Saturation Current (Isat):2.2A; DC Resistance Max:0.31ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
INDUCTOR, 2.2MH, 10%, 0.38A, RADIAL; Product Range:SBCP Series; Inductance:2.2mH; RMS Current (Irms):380mA; Saturation Current (Isat):690mA; DC Resistance Max:2.36ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
INDUCTOR, 3.3UH, 30%, 4.1A, RADIAL; Product Range:SBCP Series; Inductance:3.3µH; RMS Current (Irms):4.1A; Saturation Current (Isat):18.2A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 1.5UH, 30%, 4.5A, RADIAL; Product Range:SBCP Series; Inductance:1.5µH; RMS Current (Irms):4.5A; Saturation Current (Isat):13.5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 10UH, 20%, 2.9A, RADIAL; Product Range:SBCP Series; Inductance:10µH; RMS Current (Irms):2.9A; Saturation Current (Isat):5.3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 100UH, 10%, 1.1A, RADIAL; Product Range:SBCP Series; Inductance:100µH; RMS Current (Irms):1.1A; Saturation Current (Isat):1.6A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 10MH, 10%, 0.1A, RADIAL; Product Range:SBCP Series; Inductance:10mH; RMS Current (Irms):100mA; Saturation Current (Isat):150mA; DC Resistance Max:19.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 120UH, 10%, 1.1A, RADIAL; Product Range:SBCP Series; Inductance:120µH; RMS Current (Irms):1.1A; Saturation Current (Isat):1.4A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 1.2MH, 10%, 0.32A, RADIAL; Product Range:SBCP Series; Inductance:1.2mH; RMS Current (Irms):320mA; Saturation Current (Isat):450mA; DC Resistance Max:2.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
INDUCTOR, 15UH, 20%, 2.5A, RADIAL; Product Range:SBCP Series; Inductance:15µH; RMS Current (Irms):2.5A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 150UH, 10%, 1A, RADIAL; Product Range:SBCP Series; Inductance:150µH; RMS Current (Irms):1A; Saturation Current (Isat):1.2A; DC Resistance Max:0.41ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 2.2UH, 30%, 4A, RADIAL; Product Range:SBCP Series; Inductance:2.2µH; RMS Current (Irms):4A; Saturation Current (Isat):11.7A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 22UH, 20%, 2.4A, RADIAL; Product Range:SBCP Series; Inductance:22µH; RMS Current (Irms):2.4A; Saturation Current (Isat):3.4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 220UH, 10%, 0.9A, RADIAL; Product Range:SBCP Series; Inductance:220µH; RMS Current (Irms):900mA; Saturation Current (Isat):1A; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 3.3UH, 30%, 3.6A, RADIAL; Product Range:SBCP Series; Inductance:3.3µH; RMS Current (Irms):3.6A; Saturation Current (Isat):9.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes