Miscellaneous Tantalum Capacitors
Parts from Miscellaneous Tantalum Capacitors Category
CAP,1.2uF,100VDC,10-% Tol,10+% Tol
CAP,22uF,35VDC,20-% Tol,20+% Tol
CAP,0.47uF,50VDC,10-% Tol,10+% Tol
CAPACITOR TANT, 15UF, 16V, 1.8 OHM, 0.1, 2312; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes
CAPACITOR TANT, 33UF, 6.3V, 2.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohm RoHS Compliant: Yes
CAPACITOR TANT, 68UF, 25V, 0.15 OHM, 0.1, 2924; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAPACITOR TANT, 150UF, 6.3V, 900 OHM, 0.2, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD RoHS Compliant: Yes
CAPACITOR TANT, 22UF 25V, 0.9 OHM, 0.2, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
Capacitor,100uF,10VDC,20-% Tol,20+% Tol
T97336K050F8TAA
199D475X9016B2B1E3 ROHS COMPLIANT: YES
199D475X9035C2B1E3 ROHS COMPLIANT: YES
CAPACITOR TANT, 82UF, 50V, 2.5 OHM, 0.2, AXIAL; Capacitance:82µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:2.5ohm; No. of Pins:2 RoHS Compliant: Yes