Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1411 [3528 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 2.2ohm |
RoHS Compliant | Yes |
Capacitor Tant, 33Uf, 6.3V, 2.2 Ohm, 0.2, 1210 | Newark Electronics |
THJ Series 33 uF ▒20 % 6.3 V SMT High Temperature Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 20%, -55 °C, 175 °C, 1210 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJB336M006RJN?
Additional datasheets, footprints and schematics for THJB336M006RJN are listed on our Part Details page. You can also find images and similar parts to THJB336M006RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJB336M006RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJB336M006RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJB336M006RJN fall under?
The THJB336M006RJN is listed under Passive Components > Capacitors > Tantalum Capacitors > Miscellaneous Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJB336M006RJN when available in the Miscellaneous Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJB336M006RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJB336M006RJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THJB336M006RJN have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for THJB336M006RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJB336M006RJN often in real-time on the comparison pages.
What if I can't find stock of THJB336M006RJN?
You can fill out our help required form which you can use to request a quote for THJB336M006RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.