Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Application | High CV |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 150Uf, 6.3V, 900 Ohm, 0.2, 1210 | Newark Electronics |
TLJ Series 150 uF ▒20 % 6.3 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-15 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TLJH157M006R0900?
Additional datasheets, footprints and schematics for TLJH157M006R0900 are listed on our Part Details page. You can also find images and similar parts to TLJH157M006R0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJH157M006R0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJH157M006R0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJH157M006R0900 fall under?
The TLJH157M006R0900 is listed under Passive Components > Capacitors > Tantalum Capacitors > Miscellaneous Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJH157M006R0900 when available in the Miscellaneous Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJH157M006R0900 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJH157M006R0900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLJH157M006R0900 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLJH157M006R0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJH157M006R0900 often in real-time on the comparison pages.
What if I can't find stock of TLJH157M006R0900?
You can fill out our help required form which you can use to request a quote for TLJH157M006R0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.