Leaded Tantalum Capacitors
Parts from Leaded Tantalum Capacitors Category
Capacitance:1µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:15µF; Voltage Rating:75V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:1µF; Voltage Rating:100V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:2.2µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:10µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:100µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:6.8µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:33µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:3.3µF; Voltage Rating:15V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:22µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:10µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:10µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:47µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.11ohm RoHS Compliant: No
Capacitance:82µF; Voltage Rating:75V; Product Range:M39006 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:100µF; Voltage Rating:25V; Product Range:M39006 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:39µF; Voltage Rating:60V; Product Range:M39006 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:15µF; Voltage Rating:75V; Product Range:M39006 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:33µF; Voltage Rating:75V; Product Range:M39006 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:86µF; Voltage Rating:100V; Product Range:M39006 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: NA
Capacitance:56µF; Voltage Rating:125V; Product Range:M39006 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No