Leaded Tantalum Capacitors

Parts from Leaded Tantalum Capacitors Category

Viewing page 1 of 167
1 to 20 of 3321 parts currently displaying
TDC105M035NSE-F from Cornell Dubilier
Cornell Dubilier

TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage Rating:35V; Product Range:TDC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:3.17mm; Operating Temperature Min:-55°C; ESR:- RoHS Compliant: Yes

TAP226M050CCS from Avx

CAP, TANTALUM, 22UF, 50V, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:TAP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; ESR:1ohm RoHS Compliant: Yes

173D225X9025VE3 from Vishay

CAPACITOR TANT, 2.2UF, 25V, AXIAL 10%; Capacitance:2.2µF; Voltage Rating:25V; Product Range:173D Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

M39003/01-2781. from Vishay

Capacitance:100µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-2277. from Vishay

Capacitance:150µF; Voltage Rating:15V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-2379. from Vishay

Capacitance:18µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-2860. from Vishay

Capacitance:22µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-3006. from Vishay

Capacitance:10µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-3032. from Vishay

Capacitance:47µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-6022. from Vishay

Capacitance:3.9µF; Voltage Rating:10V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-6073. from Vishay

Capacitance:2.2µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-6209. from Vishay

Capacitance:3.3µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-6234B. from Vishay

Capacitance:22µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-7053. from Vishay

Capacitance:22µF; Voltage Rating:15V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: NA

M39003/01-7077. from Vishay

Capacitance:10µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/01-8194. from Vishay

Capacitance:1µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/03-2066. from Vishay

Capacitance:10µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

M39003/09-0021. from Vishay

Capacitance:220µF; Voltage Rating:10V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.055ohm RoHS Compliant: No

M39003/09-2054. from Vishay

Capacitance:22µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.16ohm RoHS Compliant: No

M39006/22-0628. from Vishay

Capacitance:11µF; Voltage Rating:100V; Product Range:M39006 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No

See more parts featured in this category or return to Tantalum Capacitors
Viewing page 1 of 167
1 to 20 of 3321 parts currently displaying