Ceramic Suppression Capacitors
Parts from Ceramic Suppression Capacitors Category
CAP, 2200PF, 760VAC, 20%, Y5U; Capacitance:2200pF; Product Range:WKP Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Capacitance:6800pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Capacitance:1000pF; Product Range:WKP Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Lead Spacing:12.5mmRoHS Compliant: Yes
Capacitance:4000pF; Product Range:30LV Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; Lead Spacing:6.4mmRoHS Compliant: Yes
Capacitance:4700pF; Product Range:30LVS Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
Capacitance:3300pF; Product Range:440L Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-30°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Capacitance:1000pF; Product Range:30LV Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
Capacitance:15000pF; Product Range:30LV Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Operating Temperature Min:-30°C; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
Capacitance:10000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Lead Spacing:10mm RoHS Compliant: Yes
Capacitance:10000pF; Product Range:125L Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; Features:AC Line Rated RoHS Compliant: Yes