Status: | Unknown |
---|---|
Series: | WKP Series |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
7,406
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
252,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
7,406
in stock
|
Buy Now | |
element14
from US$0.51
|
7,406
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
1,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
73
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Wide range of different leadstyles |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
Datasheet |
---|
WKP Series |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 2200Pf, 760Vac, 20%, Y5U | Newark Electronics |
CAP, 2200PF, 760VAC, 20%, Y5U | element14 |
WKP Series ╪ 13 x 6 mm 2200 pF 760 VAC ▒20% Y5U X1Y1 Ceramic Disc Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a WKP222MCPEJ0KR?
Additional datasheets, footprints and schematics for WKP222MCPEJ0KR are listed on our Part Details page. You can also find images and similar parts to WKP222MCPEJ0KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKP222MCPEJ0KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKP222MCPEJ0KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKP222MCPEJ0KR fall under?
The WKP222MCPEJ0KR is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to WKP222MCPEJ0KR when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKP222MCPEJ0KR you can contact the distributor directly for product support, shipping queries etc.
Is the WKP222MCPEJ0KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WKP222MCPEJ0KR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for WKP222MCPEJ0KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKP222MCPEJ0KR often in real-time on the comparison pages.
What if I can't find stock of WKP222MCPEJ0KR?
You can fill out our help required form which you can use to request a quote for WKP222MCPEJ0KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.