Pipework

Parts from Pipework Category

Viewing page 4 of 4
61 to 75 of 75 parts currently displaying
XF-1377-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPT, BRASS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

XF-1378-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPT, SS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1379-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" NPT, SS; Thread Size - Imperial:1/8" NPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1380-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPP, SS; Thread Size - Imperial:1/8" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1381-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPP, SS; Thread Size - Imperial:1/8" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1382-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPP, BRASS; Thread Size - Imperial:1/8" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

XF-1383-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/4" BSPT, SS; Thread Size - Imperial:1/4" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1384-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPT, SS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1385-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPT, SS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1386-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPP, SS; Thread Size - Imperial:1/8" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1387-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/4" BSPT, SS; Thread Size - Imperial:1/4" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1388-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/4" BSPT, BRASS; Thread Size - Imperial:1/4" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

FC-130 from Labfacility
Labfacility

GLAND, 1/8" BSPT, 1MM PROBE, SS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Bore Diameter Nom:1mm; Probe Diameter:1mm; Thread Type:BSPT RoHS Compliant: Yes

FC-131 from Labfacility
Labfacility

GLAND, 1/8" BSPT, 1.5MM PROBE, SS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Bore Diameter Nom:1.5mm; Probe Diameter:1.5mm; Thread Type:B RoHS Compliant: Yes

FC-133 from Labfacility
Labfacility

GLAND, 1/8" BSPT, 3MM PROBE, SS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Bore Diameter Nom:3mm; Probe Diameter:3mm; Thread Type:BSPT RoHS Compliant: Yes

See more parts featured in this category or return to Fasteners & Mechanical
Viewing page 4 of 4
61 to 75 of 75 parts currently displaying