Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 1/8" BSPT |
---|---|
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Stainless Steel |
Bore Diameter Nom | 3mm |
Probe Diameter | 3mm |
Thread Type | BSPT |
Compression Fitting, 1/8" Bspt, Ss | Newark Electronics |
GLAND, 1/8" BSPT, 3MM PROBE, SS | element14 |
Where can I find additional details, specifications and documents for a FC-133?
Additional datasheets, footprints and schematics for FC-133 are listed on our Part Details page. You can also find images and similar parts to FC-133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-133 fall under?
The FC-133 is listed under Tools & Maintenance > Plumbing > Pipe Fittings.
Can I view similar or alternative parts?
You can view similar parts to FC-133 when available in the Pipe Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-133 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-133 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC-133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-133 often in real-time on the comparison pages.
What if I can't find stock of FC-133?
You can fill out our help required form which you can use to request a quote for FC-133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.