Flexible Couplings
Parts from Flexible Couplings Category
SHAFT, FLEXIBLE; Rotational Speed Max:-; Coupling Body Size:-; Torque:-; Overall Length:100mm; Coupling Material:Aluminium; External Diameter:-; Bore Size:-; Product Range:-; Bore Diameter Max:3.2mm; Bore Diameter Min:1mm; External RoHS Compliant: NA
COUPLING, 6X6; Rotational Speed Max:-; Coupling Body Size:5801; Torque:-; Overall Length:28.5mm; Coupling Material:Steel; External Diameter:28.5mm; Bore Size:6mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; RoHS Compliant: NA
COUPLING, 1/4X1/4; Rotational Speed Max:-; Coupling Body Size:5801; Torque:-; Overall Length:28.5mm; Coupling Material:Steel; External Diameter:28.5mm; Bore Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 10X10; Rotational Speed Max:-; Coupling Body Size:5802; Torque:-; Overall Length:44.5mm; Coupling Material:Steel; External Diameter:47.6mm; Bore Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; RoHS Compliant: NA
COUPLING, 12X12; Rotational Speed Max:-; Coupling Body Size:5803; Torque:-; Overall Length:54mm; Coupling Material:Steel; External Diameter:54mm; Bore Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:12mm; Bore RoHS Compliant: NA
COUPLING, FLEX-M, 10X10; Rotational Speed Max:-; Coupling Body Size:33; Torque:5.6N-m; Overall Length:40.1mm; Coupling Material:Aluminium; External Diameter:33.5mm; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore RoHS Compliant: NA
COUPLING, 3X3; Rotational Speed Max:-; Coupling Body Size:-; Torque:0.65N-m; Overall Length:14.2mm; Coupling Material:Aluminium; External Diameter:9.52mm; Bore Size:3mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 3X3; Rotational Speed Max:-; Coupling Body Size:-; Torque:1.46N-m; Overall Length:19.05mm; Coupling Material:Aluminium; External Diameter:12.7mm; Bore Size:3mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 4X4; Rotational Speed Max:-; Coupling Body Size:-; Torque:1.4N-m; Overall Length:19.05mm; Coupling Material:Aluminium; External Diameter:12.7mm; Bore Size:4mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 5X5; Rotational Speed Max:-; Coupling Body Size:-; Torque:0.9N-m; Overall Length:19.05mm; Coupling Material:Aluminium; External Diameter:12.7mm; Bore Size:5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 4X4; Rotational Speed Max:-; Coupling Body Size:-; Torque:4.06N-m; Overall Length:22.86mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:4mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 5X5; Rotational Speed Max:-; Coupling Body Size:-; Torque:2.5N-m; Overall Length:22.86mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 6X6; Rotational Speed Max:-; Coupling Body Size:-; Torque:4N-m; Overall Length:22.86mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:6mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
COUPLING, 1/4X1/4; Rotational Speed Max:-; Coupling Body Size:-; Torque:3.2N-m; Overall Length:22.86mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:0.25"; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore RoHS Compliant: NA
COUPLING, 6X6; Rotational Speed Max:-; Coupling Body Size:-; Torque:6.5N-m; Overall Length:31.75mm; Coupling Material:Aluminium; External Diameter:25.4mm; Bore Size:6mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 8X8; Rotational Speed Max:-; Coupling Body Size:-; Torque:5.9N-m; Overall Length:31.75mm; Coupling Material:Aluminium; External Diameter:25.4mm; Bore Size:8mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 10X10; Rotational Speed Max:-; Coupling Body Size:-; Torque:4.3N-m; Overall Length:31.75mm; Coupling Material:Aluminium; External Diameter:25.4mm; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA