Flexible Couplings
Parts from Flexible Couplings Category
COUPLING, 10X10; Rotational Speed Max:-; Coupling Body Size:-; Torque:9.75N-m; Overall Length:44.45mm; Coupling Material:Aluminium; External Diameter:31.75mm; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore DiameterRoHS Compliant: NA
COUPLING, 4X5; Rotational Speed Max:-; Coupling Body Size:-; Torque:0.9N-m; Overall Length:19.05mm; Coupling Material:Aluminium; External Diameter:12.7mm; Bore Size:4mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 5X5; Rotational Speed Max:-; Coupling Body Size:-; Torque:4.06N-m; Overall Length:22.86mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 6X6; Rotational Speed Max:-; Coupling Body Size:-; Torque:4N-m; Overall Length:22.86mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:6mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
COUPLING, 1/4X1/4; Rotational Speed Max:-; Coupling Body Size:-; Torque:3.2N-m; Overall Length:22.9mm; Coupling Material:Aluminium; External Diameter:19.05mm; Bore Size:0.25"; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
COUPLING, 6X6; Rotational Speed Max:-; Coupling Body Size:-; Torque:6.5N-m; Overall Length:31.75mm; Coupling Material:Aluminium; External Diameter:25.4mm; Bore Size:6mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 8X8; Rotational Speed Max:-; Coupling Body Size:-; Torque:5.9N-m; Overall Length:31.75mm; Coupling Material:Aluminium; External Diameter:25.4mm; Bore Size:8mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 10X10; Rotational Speed Max:-; Coupling Body Size:-; Torque:4.3N-m; Overall Length:31.75mm; Coupling Material:Aluminium; External Diameter:25.4mm; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 10X10; Rotational Speed Max:-; Coupling Body Size:-; Torque:9.7N-m; Overall Length:44.45mm; Coupling Material:Aluminium; External Diameter:31.75mm; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA