Plastic Rivets
Parts from Plastic Rivets Category
FASTENERS, RIVET; External Diameter:6mm; Grip Range Min:-; Grip Range Max:-; Overall Length:-; External Depth:-; Mounting Hole Dia:-; Fastener Material:Plastic; Product Range:-; Body Material:Plastic; Head Diameter:6mm RoHS Compliant: Yes
BARBED RIVET, RBF-4.8-11.1-16; External Diameter:16mm; Grip Range Max:7.2mm; Overall Length:13.1mm; Mounting Hole Dia:4.76mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
BARBED RIVET, RBF-4.8-15-8; External Diameter:8mm; Grip Range Max:10.7mm; Overall Length:15mm; Mounting Hole Dia:4.76mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:1mm; RoHS Compliant: Yes
BARBED RIVET, RBF-4.8-8.6-16; External Diameter:16mm; Grip Range Max:4.3mm; Overall Length:8.6mm; Mounting Hole Dia:4.76mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:2mm;RoHS Compliant: Yes
BARBED RIVET, RBF-4-11.1-16; External Diameter:16mm; Grip Range Max:7.2mm; Overall Length:11.1mm; Mounting Hole Dia:4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:2mm; RoHS Compliant: Yes
FASTENERS; EXTERNAL DIAMETER:6.9MM; GRIP RANGE MIN:2MM; GRIP RANGE MAX:2.5MM; OVERALL LENGTH:-; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); EXTERNAL DEPTH:4.2MM; MOUNTING HOLE DIA:3.22MM; MATERIAL:NYLON 6.6; OUTER DIAMETER:6.9MM ROHS COMPLIANT: YES
DRIVE FASTENER 1 - 4.5MM THICK; External Diameter:8mm; Grip Range Min:1mm; Grip Range Max:4.5mm; Overall Length:13mm; Fastener Material:Acetal; Product Range:-; External Depth:2.7mm; Mounting Hole Dia:3.2mm RoHS Compliant: Yes
DRIVE FASTENER 1 - 5MM THICK; External Diameter:9mm; Grip Range Min:1mm; Grip Range Max:5mm; Overall Length:14mm; Fastener Material:Acetal; Product Range:-; External Depth:2.9mm; Mounting Hole Dia:3.9mm RoHS Compliant: Yes
LATCH, NYLON 11.3MM; External Diameter:9.4mm; Grip Range Min:-; Grip Range Max:-; Overall Length:11.3mm; Mounting Hole Dia:4.8mm; Fastener Material:Nylon (Polyamide); Product Range:-; SVHC:No SVHC (15-Jan-2019); External D RoHS Compliant: Yes
LATCH, NYLON 10.8MM; External Diameter:8.3mm; Grip Range Min:-; Grip Range Max:-; Overall Length:10.8mm; Fastener Material:Nylon (Polyamide); Product Range:-; External Depth:7mm; Mounting Hole Dia:3.7mm RoHS Compliant: Yes
LATCH, NYLON 11.3MM; External Diameter:16mm; Grip Range Min:-; Grip Range Max:-; Overall Length:11.3mm; Fastener Material:Nylon (Polyamide); Product Range:-; External Depth:9.5mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes