Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 16mm |
---|---|
Grip Range Max | 4.3mm |
Overall Length | 8.6mm |
Mounting Hole Dia | 4.76mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
External Length / Height | 8.6mm |
Fixing Hole Diameter | 4.76mm |
Material | Nylon 6.6 |
Barbed Rivet, Rbf-4.8-8.6-16 | Newark Electronics |
BARBED RIVET, RBF-4.8-8.6-16 | element14 |
Nylon ╪ 4.76 x 8.6 mm ╪ 16 mm Head Barbed Push Fastener | Future Electronics |
Rivet, barbed, black, for .188 inch hole, .63 head dia, .34 lngth | Essentra Components RBF-4.8-8.6-16 | RS Americas |
Where can I find additional details, specifications and documents for a RBF-4.8-8.6-16?
Additional datasheets, footprints and schematics for RBF-4.8-8.6-16 are listed on our Part Details page. You can also find images and similar parts to RBF-4.8-8.6-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBF-4.8-8.6-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBF-4.8-8.6-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBF-4.8-8.6-16 fall under?
The RBF-4.8-8.6-16 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to RBF-4.8-8.6-16 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBF-4.8-8.6-16 you can contact the distributor directly for product support, shipping queries etc.
Is the RBF-4.8-8.6-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBF-4.8-8.6-16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for RBF-4.8-8.6-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBF-4.8-8.6-16 often in real-time on the comparison pages.
What if I can't find stock of RBF-4.8-8.6-16?
You can fill out our help required form which you can use to request a quote for RBF-4.8-8.6-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.