Regulators
Parts from Regulators Category
Viewing page 1 of 1
1 to 4 of 4 parts currently displaying
Norgren
REGULATOR, 0.25INCH, 20BAR; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:G1/4; Body Size:-; Flow Rate:-; Operating Pressure Max:7bar; Pneumatic Connection Method:-; Operating Pressure Min:300mbar RoHS Compliant: Yes
Norgren
REGULATOR, 20 BAR; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:G1/8; Body Size:-; Flow Rate:-; Operating Pressure Max:7bar; Pneumatic Connection Method:-; Operating Pressure Min:300mbar; Product Range:R07 SeriesRoHS Compliant: NA
Norgren
REGULATOR, G1/4"; Operating Pressure Max:20bar; Operating Temperature Min:-20°C; Operating Temperature Max:65°C; Product Range:-; Operating Pressure Range:300mbar to 10bar; Operating Temperature Range:-20°C to +65°C; Pressure RoHS Compliant: NA
See more parts featured in this category or return to Pneumatics
Viewing page 1 of 1
1 to 4 of 4 parts currently displaying