Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.13
|
65
in stock
|
Buy Now | |
RS Americas
from US$77.60
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.88
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$137.74
|
1
in stock
|
Buy Now | |
element14
from US$133.49
|
1
in stock
|
Buy Now | |
Farnell
from US$123.40
|
1
in stock
|
Buy Now |
Operating Pressure Max | 20bar |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | - |
Operating Pressure Range | 300mbar to 10bar |
Operating Temperature Range | -20°C to +65°C |
Pressure Max | 20bar |
Setting Pressure Max | 20bar |
Temperature Max | 65°C |
Temperature Min | -20°C |
Thread Size | G1/4 |
G1/4 pneumatic regulator | RS |
Pressure Regulator, 1/4" G ports, 5 to150 psig, 70 scfm, R72G Series | Norgren R72G-2GK-RMN | RS Americas |
Regulator, G1/4" | Newark Electronics |
REGULATOR, G1/4" | element14 |
Where can I find additional details, specifications and documents for a R72G-2GK-RMN?
Additional datasheets, footprints and schematics for R72G-2GK-RMN are listed on our Part Details page. You can also find images and similar parts to R72G-2GK-RMN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R72G-2GK-RMN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R72G-2GK-RMN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R72G-2GK-RMN fall under?
The R72G-2GK-RMN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to R72G-2GK-RMN when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R72G-2GK-RMN you can contact the distributor directly for product support, shipping queries etc.
Is the R72G-2GK-RMN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R72G-2GK-RMN have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for R72G-2GK-RMN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R72G-2GK-RMN often in real-time on the comparison pages.
What if I can't find stock of R72G-2GK-RMN?
You can fill out our help required form which you can use to request a quote for R72G-2GK-RMN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.