Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.92
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$60.85
|
39
in stock
|
Buy Now | |
Conrad
from US$44.07
|
30
in stock
|
Buy Now | |
RS Americas
from US$53.56
|
25
in stock
|
Buy Now | |
element14
from US$41.27
|
15
in stock
|
Buy Now | |
Farnell
from US$37.92
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.33
|
9
in stock
|
Buy Now |
Operating Pressure Max | 20bar |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | - |
Flow Rate | 7.5l/s |
Operating Pressure Range | 300mbar to 7bar |
Operating Temperature Range | -20°C to +65°C |
Setting Pressure Max | 20bar |
Temperature Max | 65°C |
Temperature Min | -20°C |
Thread Size | G 1/8 |
G1/8 pneumatic miniature regulator | RS |
Regulator, 20 Bar | Newark Electronics |
Type: R07-100-RNKG | Conrad |
Regulator, 1/8" G, 14 scfm, Relieving Diaphragm, 5 to 100 psig, R07 Series | Norgren R07-100-RNKG | RS Americas |
REGULATOR, G1/8" | element14 |
Where can I find additional details, specifications and documents for a R07-100-RNKG?
Additional datasheets, footprints and schematics for R07-100-RNKG are listed on our Part Details page. You can also find images and similar parts to R07-100-RNKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R07-100-RNKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R07-100-RNKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R07-100-RNKG fall under?
The R07-100-RNKG is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to R07-100-RNKG when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R07-100-RNKG you can contact the distributor directly for product support, shipping queries etc.
Is the R07-100-RNKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R07-100-RNKG have stock available?
Authorised distributors including RS, Newark Electronics, Conrad, RS Americas and element14 have stock available or on a lead time for R07-100-RNKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R07-100-RNKG often in real-time on the comparison pages.
What if I can't find stock of R07-100-RNKG?
You can fill out our help required form which you can use to request a quote for R07-100-RNKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.