RF Antennas
Parts from RF Antennas Category
ANTENNA, DIRECT CONNECT, SMA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Delta 5A RoHS Compliant: Yes
HELICAL WHIP ANTENNA, 868MHZ, TNC; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:TNC Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
SWIVEL ANTENNA, DIRECT MOUNT, SMA; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:SMA Connector; Gain:6.76dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
ANTENNA, DIRECT MOUNT, SMA; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Delta 6BRoHS Compliant: Yes
SWIVEL ANTENNA, DIRECT MNT, SMA; Antenna Type:GSM; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
SWIVEL ANTENNA, 2.4-5.8GHZ, SMA CONN; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
SWIVEL ANTENNA, 2.4-5.8GHZ, SMA CONN; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
ANTENNA, DIRECT MOUNT, SMA; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:2.1dBi; VSWR:2.0; Input Power:100mW; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes
ANTENNA, DIRECT CONNECT, SMA; Antenna Type:GSM; Frequency Min:2.4GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:2.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:DeltaRoHS Compliant: Yes
ANTENNA, DIRECT CONNECT, SMA; Antenna Type:GSM; Frequency Min:850MHz; Frequency Max:1.9GHz; Antenna Mounting:SMA Connector; Gain:1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Delta RoHS Compliant: Yes
ANTENNA, DIRECT CONNECT, SMA; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
PCB ANTENNA, 0.824-2.17GHZ, IPEX, 0.2M; Antenna Type:PCB; Frequency Min:824MHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:3.66dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes
PCB ANTENNA, CABLE, VERTICAL, IPEX, 0.1M; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:2.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
PCB ANTENNA, 2.4-2.5GHZ, UFL CONN, 0.1M; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:1.6; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:ECHORoHS Compliant: Yes
ANTENNA, PIFA EMBEDDED, LINEAR; Antenna Type:Omni-directional; Frequency Min:824MHz; Frequency Max:2.17GHz; Antenna Mounting:PCB; Gain:5.25dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes
ANTENNA, PCB, VERTICAL, UFL, 0.2M; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.6GHz; Antenna Mounting:Cable; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Echo 14 RoHS Compliant: Yes
ANTENNA, INTERNAL MOUNT, UFL, 40MM; Antenna Type:GPS; Frequency Min:1.576443GHz; Frequency Max:1.574397GHz; Antenna Mounting:Cable; Gain:16dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
PCB ANTENNA, IPEX CONN, 100MM; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Echo 17 Series;RoHS Compliant: Yes
PCB ANTENNA, UFL CONN, 100MM; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Echo 18 Series; RoHS Compliant: Yes
EMBEDDED ANTENNA, 1.575GHZ, UFL, 0.1M; Antenna Type:Embedded; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:SMD; Gain:16dB; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes