RF Antennas
Parts from RF Antennas Category

BALANCED DUAL BAND PCB100MM ASSY ROHS COMPLIANT: YES

2.4-5GHZ WIFI ANT EDGE-FED 200MM MHF4 ROHS COMPLIANT: YES

MIMO WIFI ANTENNA, 2.4-2.5GHZ, 6DBI; Antenna Type:MIMO WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

433MHZ ISM BAND 68MM STUBBY ANTENNA; Antenna Type:Stubby; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:SMA Connector; Gain:1dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

433MHZ ISM BAND 115MM SMALL ANTENNA; Antenna Type:Whip; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

868MHZ ISM BAND 115MM SMALL ANTENNA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

915MHZ ISM BAND 115MM SMALL ANTENNA; Antenna Type:Whip; Frequency Min:-; Frequency Max:915MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:1.6; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

DUAL BAND WIFI/WLAN PCB 2.4/5GHZ ANTENNA; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:5.58GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

4G/LTE 95MM LENGTH PANEL MOUNT ANTENNA; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.6GHz; Antenna Mounting:Panel; Gain:2.16dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

WIFI ANTENNA, 4.9-5.85GHZ, 2.8DBI; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

COMBO ANTENNA, 3-6GHZ, 4.7DBI; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

COMBO ANTENNA, 3-6GHZ, 4.2DBI; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

COMBO ANTENNA, 3-6GHZ, 3.7DBI; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES



PATCH ANTENNA, 1.575GHZ, SMA, 1M; Antenna Type:Patch; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:Adhesive; Gain:26dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

T-BAR ANTENNA, 0.85-2.4GHZ, SMA/2.5M; Antenna Type:T-Bar; Frequency Min:850MHz; Frequency Max:2.4GHz; Antenna Mounting:Adhesive; Gain:3.81dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

FLAT BLADE ANTENNA, 0.85-2.1MHZ, SMA, 1M; Antenna Type:Blade; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

PLATE ANTENNA, 2.4-2.5GHZ, SMA, 1M; Antenna Type:Plate Antenna; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

PATCH ANTENNA, 1.575GHZ, SMA, 3M; Antenna Type:Patch; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:Adhesive; Gain:26dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes