Status: | Unknown |
---|---|
Series: | 1.5V 700mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 700mA |
Dropout Voltage Vdo | 90mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.5V 700mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 2 |
Accuracy % | 2% |
Base Number | 6210 |
IC Generic Number | 6210 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage Nom. | 1.5V |
Primary Input Voltage | 2.5V |
Supply Voltage Max | 6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | CMOS LDO |
Fixed Ldo Voltage Regulator, 1.5V To 6V, 90Mv Dropout, 1.5Vout, 700Maout, Sot-23-5 Rohs Compliant: Yes |Torex XC6210B152MR | Newark Electronics |
IC, V REG CMOS LDO 1.5V, SMD, 6210 | element14 |
Where can I find additional details, specifications and documents for a XC6210B152MR?
Additional datasheets, footprints and schematics for XC6210B152MR are listed on our Part Details page. You can also find images and similar parts to XC6210B152MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6210B152MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6210B152MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6210B152MR fall under?
The XC6210B152MR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6210B152MR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6210B152MR you can contact the distributor directly for product support, shipping queries etc.
Is the XC6210B152MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6210B152MR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XC6210B152MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6210B152MR often in real-time on the comparison pages.
What if I can't find stock of XC6210B152MR?
You can fill out our help required form which you can use to request a quote for XC6210B152MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.